Capital Lighting, Inc. BF1852BB Sconces-Single Glass 433612

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934665 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934665 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
BF1852BB Sconces-Single Glass - 433612 - Capital Lighting, Inc.
Columbus, OH, USA
BF1852BB Sconces-Single Glass
433612
BF1852BB Sconces-Single Glass 433612
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934665 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 5.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bamboo Bronze
Product Name: One Light Wall Bracket Fluorescent
UPC: 782042934665
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433612
Product Name BF1852BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details