Capital Lighting, Inc. 31311-BZ Exterior -Wall Mount 433596

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925182 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925182 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31311-BZ Exterior -Wall Mount - 433596 - Capital Lighting, Inc.
Columbus, OH, USA
31311-BZ Exterior -Wall Mount
433596
31311-BZ Exterior -Wall Mount 433596
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925182 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335925182
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433596
Product Name 31311-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details