Capital Lighting, Inc. 31321-BZ Exterior -Wall Mount 433593

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Length 8.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925199 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Length 8.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925199 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31321-BZ Exterior -Wall Mount - 433593 - Capital Lighting, Inc.
Columbus, OH, USA
31321-BZ Exterior -Wall Mount
433593
31321-BZ Exterior -Wall Mount 433593
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Length 8.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925199 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Length 8.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335925199
Category: Dark Sky
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433593
Product Name 31321-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details