Capital Lighting, Inc. 97530-BU Mini Pendants-Rod 433582

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Pendant UPC: 46335927063 Category: Mini Pendant Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Pendant UPC: 46335927063 Category: Mini Pendant Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97530-BU Mini Pendants-Rod - 433582 - Capital Lighting, Inc.
Columbus, OH, USA
97530-BU Mini Pendants-Rod
433582
97530-BU Mini Pendants-Rod 433582
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Pendant UPC: 46335927063 Category: Mini Pendant Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 49.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Umber
Product Name: One Light Pendant
UPC: 46335927063
Category: Mini Pendant
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433582
Product Name 97530-BU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details