Capital Lighting, Inc. B1841BB Sconces-Single Glass 433489

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bamboo Bronze Product Name: One Light Bath UPC: 782042929449 Category: Interior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bamboo Bronze Product Name: One Light Bath UPC: 782042929449 Category: Interior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B1841BB Sconces-Single Glass - 433489 - Capital Lighting, Inc.
Columbus, OH, USA
B1841BB Sconces-Single Glass
433489
B1841BB Sconces-Single Glass 433489
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bamboo Bronze Product Name: One Light Bath UPC: 782042929449 Category: Interior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Extension: 6.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Bamboo Bronze
Product Name: One Light Bath
UPC: 782042929449
Category: Interior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433489
Product Name B1841BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details