Capital Lighting, Inc. B1866NR Exterior -Wall Mount 433485

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929562 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929562 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B1866NR Exterior -Wall Mount - 433485 - Capital Lighting, Inc.
Columbus, OH, USA
B1866NR Exterior -Wall Mount
433485
B1866NR Exterior -Wall Mount 433485
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929562 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.50
Extension: 8.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Nautical Rust
Product Name: One Light Wall Lantern
UPC: 782042929562
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433485
Product Name B1866NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details