Capital Lighting, Inc. B1851BB Sconces-Single Glass 433483

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929487 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929487 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B1851BB Sconces-Single Glass - 433483 - Capital Lighting, Inc.
Columbus, OH, USA
B1851BB Sconces-Single Glass
433483
B1851BB Sconces-Single Glass 433483
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929487 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 5.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Bamboo Bronze
Product Name: One Light Wall Bracket
UPC: 782042929487
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433483
Product Name B1851BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details