Capital Lighting, Inc. B1801FBZ Sconces-Single Glass 433459

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042925908 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042925908 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1801FBZ Sconces-Single Glass - 433459 - Capital Lighting, Inc.
Columbus, OH, USA
B1801FBZ Sconces-Single Glass
433459
B1801FBZ Sconces-Single Glass 433459
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042925908 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 10.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Federal Bronze
Product Name: One Light Wall Sconce
UPC: 782042925908
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433459
Product Name B1801FBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details