Capital Lighting, Inc. F1716FR Mid. Chandeliers-Pillar Candle 433375

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Chandelier UPC: 782042895140 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Chandelier UPC: 782042895140 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1716FR Mid. Chandeliers-Pillar Candle - 433375 - Capital Lighting, Inc.
Columbus, OH, USA
F1716FR Mid. Chandeliers-Pillar Candle
433375
F1716FR Mid. Chandeliers-Pillar Candle 433375
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Chandelier UPC: 782042895140 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Iron
Product Name: Six Light Chandelier
UPC: 782042895140
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433375
Product Name F1716FR Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details