Capital Lighting, Inc. F1710FR Large Chandeliers-Drum Shade 433372

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: French Iron Product Name: Ten Light Chandelier UPC: 782042895157 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: French Iron Product Name: Ten Light Chandelier UPC: 782042895157 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1710FR Large Chandeliers-Drum Shade - 433372 - Capital Lighting, Inc.
Columbus, OH, USA
F1710FR Large Chandeliers-Drum Shade
433372
F1710FR Large Chandeliers-Drum Shade 433372
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: French Iron Product Name: Ten Light Chandelier UPC: 782042895157 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.75
Height: 32.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: French Iron
Product Name: Ten Light Chandelier
UPC: 782042895157
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433372
Product Name F1710FR Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details