Capital Lighting, Inc. F1803FBZ Pendants-Drum Shade 433367

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Hanging Pendant UPC: 782042925878 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Hanging Pendant UPC: 782042925878 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1803FBZ Pendants-Drum Shade - 433367 - Capital Lighting, Inc.
Columbus, OH, USA
F1803FBZ Pendants-Drum Shade
433367
F1803FBZ Pendants-Drum Shade 433367
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Hanging Pendant UPC: 782042925878 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Federal Bronze
Product Name: Three Light Hanging Pendant
UPC: 782042925878
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433367
Product Name F1803FBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details