Capital Lighting, Inc. F1808FBZ Pendants-Drum Shade 433361

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Entry Chandelier UPC: 782042925861 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Entry Chandelier UPC: 782042925861 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1808FBZ Pendants-Drum Shade - 433361 - Capital Lighting, Inc.
Columbus, OH, USA
F1808FBZ Pendants-Drum Shade
433361
F1808FBZ Pendants-Drum Shade 433361
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Entry Chandelier UPC: 782042925861 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Federal Bronze
Product Name: Eight Light Entry Chandelier
UPC: 782042925861
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433361
Product Name F1808FBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details