Capital Lighting, Inc. F2038EB Exterior -Hanging 433357

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042928572 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042928572 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2038EB Exterior -Hanging - 433357 - Capital Lighting, Inc.
Columbus, OH, USA
F2038EB Exterior -Hanging
433357
F2038EB Exterior -Hanging 433357
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042928572 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042928572
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433357
Product Name F2038EB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details