Capital Lighting, Inc. F8923CI Foyer/Hall Lanterns-Glass w/Frame 433356

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Eight Light Hanging Lantern UPC: 782042482371 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Eight Light Hanging Lantern UPC: 782042482371 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8923CI Foyer/Hall Lanterns-Glass w/Frame - 433356 - Capital Lighting, Inc.
Columbus, OH, USA
F8923CI Foyer/Hall Lanterns-Glass w/Frame
433356
F8923CI Foyer/Hall Lanterns-Glass w/Frame 433356
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Eight Light Hanging Lantern UPC: 782042482371 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 44.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Eight Light Hanging Lantern
UPC: 782042482371
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433356
Product Name F8923CI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details