Capital Lighting, Inc. F8920CI Exterior -Hanging 433354

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042478176 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042478176 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8920CI Exterior -Hanging - 433354 - Capital Lighting, Inc.
Columbus, OH, USA
F8920CI Exterior -Hanging
433354
F8920CI Exterior -Hanging 433354
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042478176 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charred Iron
Product Name: Two Light Hanging Lantern
UPC: 782042478176
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433354
Product Name F8920CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details