Capital Lighting, Inc. F1743ABZ Pendants-Drum Shade 433347

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Pendant UPC: 782042895843 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Pendant UPC: 782042895843 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1743ABZ Pendants-Drum Shade - 433347 - Capital Lighting, Inc.
Columbus, OH, USA
F1743ABZ Pendants-Drum Shade
433347
F1743ABZ Pendants-Drum Shade 433347
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Pendant UPC: 782042895843 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.50
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Pendant
UPC: 782042895843
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433347
Product Name F1743ABZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details