Capital Lighting, Inc. F1877BB Exterior -Hanging 433335

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929579 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929579 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F1877BB Exterior -Hanging - 433335 - Capital Lighting, Inc.
Columbus, OH, USA
F1877BB Exterior -Hanging
433335
F1877BB Exterior -Hanging 433335
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929579 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 12.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Boston Bronze
Product Name: One Light Hanging Lantern
UPC: 782042929579
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433335
Product Name F1877BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details