Capital Lighting, Inc. F1845BB Mid. Chandeliers-Pillar Candle 433334

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Bamboo Bronze Product Name: Three Light Chandelier UPC: 782042929395 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Bamboo Bronze Product Name: Three Light Chandelier UPC: 782042929395 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1845BB Mid. Chandeliers-Pillar Candle - 433334 - Capital Lighting, Inc.
Columbus, OH, USA
F1845BB Mid. Chandeliers-Pillar Candle
433334
F1845BB Mid. Chandeliers-Pillar Candle 433334
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Bamboo Bronze Product Name: Three Light Chandelier UPC: 782042929395 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Bamboo Bronze
Product Name: Three Light Chandelier
UPC: 782042929395
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433334
Product Name F1845BB Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details