Capital Lighting, Inc. F1862NR Exterior -Hanging 433332

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Pendant UPC: 782042929524 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Pendant UPC: 782042929524 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F1862NR Exterior -Hanging - 433332 - Capital Lighting, Inc.
Columbus, OH, USA
F1862NR Exterior -Hanging
433332
F1862NR Exterior -Hanging 433332
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Nautical Rust Product Name: One Light Pendant UPC: 782042929524 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 61.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Nautical Rust
Product Name: One Light Pendant
UPC: 782042929524
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433332
Product Name F1862NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details