Capital Lighting, Inc. F1848BB Island/Pool Table-Pillar Candle 433331

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Bamboo Bronze Product Name: Eight Light Island UPC: 782042929432 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Bamboo Bronze Product Name: Eight Light Island UPC: 782042929432 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1848BB Island/Pool Table-Pillar Candle - 433331 - Capital Lighting, Inc.
Columbus, OH, USA
F1848BB Island/Pool Table-Pillar Candle
433331
F1848BB Island/Pool Table-Pillar Candle 433331
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Bamboo Bronze Product Name: Eight Light Island UPC: 782042929432 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Length 29.75
Bulb
Type: Medium Base
Qty: 8
Wattage: 60
Finish: Bamboo Bronze
Product Name: Eight Light Island
UPC: 782042929432
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433331
Product Name F1848BB Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details