Capital Lighting, Inc. F1984HB Foyer/Hall Lanterns-Glass w/Frame 433327

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Pendant UPC: 782042929227 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Pendant UPC: 782042929227 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1984HB Foyer/Hall Lanterns-Glass w/Frame - 433327 - Capital Lighting, Inc.
Columbus, OH, USA
F1984HB Foyer/Hall Lanterns-Glass w/Frame
433327
F1984HB Foyer/Hall Lanterns-Glass w/Frame 433327
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Pendant UPC: 782042929227 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Harlequin Bronze
Product Name: Four Light Pendant
UPC: 782042929227
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433327
Product Name F1984HB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details