Capital Lighting, Inc. F1986HB Pendants-Bowl Style 433326

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harlequin Bronze Product Name: Six Light Chandelier UPC: 782042929258 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harlequin Bronze Product Name: Six Light Chandelier UPC: 782042929258 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1986HB Pendants-Bowl Style - 433326 - Capital Lighting, Inc.
Columbus, OH, USA
F1986HB Pendants-Bowl Style
433326
F1986HB Pendants-Bowl Style 433326
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harlequin Bronze Product Name: Six Light Chandelier UPC: 782042929258 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Harlequin Bronze
Product Name: Six Light Chandelier
UPC: 782042929258
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433326
Product Name F1986HB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details