Capital Lighting, Inc. F2017CI Exterior -Hanging 433320

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Hanging Lantern UPC: 782042930339 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Hanging Lantern UPC: 782042930339 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2017CI Exterior -Hanging - 433320 - Capital Lighting, Inc.
Columbus, OH, USA
F2017CI Exterior -Hanging
433320
F2017CI Exterior -Hanging 433320
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Hanging Lantern UPC: 782042930339 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Iron
Product Name: Three Light Hanging Lantern
UPC: 782042930339
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433320
Product Name F2017CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details