Capital Lighting, Inc. F1927PN Foyer/Hall Lanterns-Open Frame 433318

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 60.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042926547 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 60.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042926547 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1927PN Foyer/Hall Lanterns-Open Frame - 433318 - Capital Lighting, Inc.
Columbus, OH, USA
F1927PN Foyer/Hall Lanterns-Open Frame
433318
F1927PN Foyer/Hall Lanterns-Open Frame 433318
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 60.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042926547 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 60.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 782042926547
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433318
Product Name F1927PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details