Capital Lighting, Inc. F1958SBZ Pendants-Drum Shade 433308

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Chandelier UPC: 782042929173 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Chandelier UPC: 782042929173 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1958SBZ Pendants-Drum Shade - 433308 - Capital Lighting, Inc.
Columbus, OH, USA
F1958SBZ Pendants-Drum Shade
433308
F1958SBZ Pendants-Drum Shade 433308
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Chandelier UPC: 782042929173 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 42.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Sunset Bronze
Product Name: Eight Light Chandelier
UPC: 782042929173
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433308
Product Name F1958SBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details