Capital Lighting, Inc. F1956SBZ Pendants-Drum Shade 433305

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 782042929159 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 782042929159 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1956SBZ Pendants-Drum Shade - 433305 - Capital Lighting, Inc.
Columbus, OH, USA
F1956SBZ Pendants-Drum Shade
433305
F1956SBZ Pendants-Drum Shade 433305
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 782042929159 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sunset Bronze
Product Name: Six Light Chandelier
UPC: 782042929159
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433305
Product Name F1956SBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details