Capital Lighting, Inc. 5929NI Bathroom Fixtures-Four Lights 433293

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927246033 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927246033 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5929NI Bathroom Fixtures-Four Lights - 433293 - Capital Lighting, Inc.
Columbus, OH, USA
5929NI Bathroom Fixtures-Four Lights
433293
5929NI Bathroom Fixtures-Four Lights 433293
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927246033 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927246033
Category: Wall Mounted Bath Fixture
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433293
Product Name 5929NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details