Capital Lighting, Inc. 23853-AM-ORB Exterior -Hanging 433280

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 46335925458 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 46335925458 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
23853-AM-ORB Exterior -Hanging - 433280 - Capital Lighting, Inc.
Columbus, OH, USA
23853-AM-ORB Exterior -Hanging
433280
23853-AM-ORB Exterior -Hanging 433280
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 46335925458 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Foyer
UPC: 46335925458
Category: Hall/Foyer
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433280
Product Name 23853-AM-ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details