Capital Lighting, Inc. 70652 Lamps-Table Lamps 433268

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6 Product Name: One Light Table Lamp UPC: 038463020228 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6 Product Name: One Light Table Lamp UPC: 038463020228 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70652 Lamps-Table Lamps - 433268 - Capital Lighting, Inc.
Columbus, OH, USA
70652 Lamps-Table Lamps
433268
70652 Lamps-Table Lamps 433268
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6 Product Name: One Light Table Lamp UPC: 038463020228 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 6
Product Name: One Light Table Lamp
UPC: 038463020228
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433268
Product Name 70652 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details