Capital Lighting, Inc. 20931-CHN Exterior -Wall Mount 433259

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Wall Lantern UPC: 46335923263 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Wall Lantern UPC: 46335923263 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20931-CHN Exterior -Wall Mount - 433259 - Capital Lighting, Inc.
Columbus, OH, USA
20931-CHN Exterior -Wall Mount
433259
20931-CHN Exterior -Wall Mount 433259
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Wall Lantern UPC: 46335923263 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Length 19.50
Extension: 13.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chestnut
Product Name: Four Light Wall Lantern
UPC: 46335923263
Category: Wall Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433259
Product Name 20931-CHN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details