Capital Lighting, Inc. 69078 Sconces-Pocket 433243

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oiled Bronze Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927243896 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oiled Bronze Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927243896 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD

Suppliers

Company
Product
Description
Supplier Links
69078 Sconces-Pocket - 433243 - Capital Lighting, Inc.
Columbus, OH, USA
69078 Sconces-Pocket
433243
69078 Sconces-Pocket 433243
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oiled Bronze Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927243896 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oiled Bronze
Weight: 3.7
Product Name: One Light Wall Fixture
UPC: 783927243896
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: CSAD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433243
Product Name 69078 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details