Capital Lighting, Inc. 70655 Lamps-Table Lamps 433239

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463020280 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463020280 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70655 Lamps-Table Lamps - 433239 - Capital Lighting, Inc.
Columbus, OH, USA
70655 Lamps-Table Lamps
433239
70655 Lamps-Table Lamps 433239
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463020280 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 038463020280
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433239
Product Name 70655 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details