Capital Lighting, Inc. 78011BBZ Lamps-Swing Arm-Wall 433218

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Weight: 4 Product Name: One Light Wall Lamp UPC: 038463002767 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Weight: 4 Product Name: One Light Wall Lamp UPC: 038463002767 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
78011BBZ Lamps-Swing Arm-Wall - 433218 - Capital Lighting, Inc.
Columbus, OH, USA
78011BBZ Lamps-Swing Arm-Wall
433218
78011BBZ Lamps-Swing Arm-Wall 433218
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Weight: 4 Product Name: One Light Wall Lamp UPC: 038463002767 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Weight: 4
Product Name: One Light Wall Lamp
UPC: 038463002767
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433218
Product Name 78011BBZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details