Capital Lighting, Inc. 74160 Lamps-Swing Arm-Floor 433214

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12.5 Product Name: One Light Floor Lamp UPC: 038463009537 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12.5 Product Name: One Light Floor Lamp UPC: 038463009537 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74160 Lamps-Swing Arm-Floor - 433214 - Capital Lighting, Inc.
Columbus, OH, USA
74160 Lamps-Swing Arm-Floor
433214
74160 Lamps-Swing Arm-Floor 433214
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12.5 Product Name: One Light Floor Lamp UPC: 038463009537 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.50
Length 48.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 12.5
Product Name: One Light Floor Lamp
UPC: 038463009537
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433214
Product Name 74160 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details