Capital Lighting, Inc. 74255 Lamps-Floor Lamps 433211

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020297 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020297 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74255 Lamps-Floor Lamps - 433211 - Capital Lighting, Inc.
Columbus, OH, USA
74255 Lamps-Floor Lamps
433211
74255 Lamps-Floor Lamps 433211
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020297 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 13
Product Name: One Light Floor Lamp
UPC: 038463020297
Category: Lamps Floor Club
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433211
Product Name 74255 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details