Capital Lighting, Inc. 8028NI Flush Mounts-Bowl Style 433208

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.95 Product Name: Two Light Flush Mount UPC: 783927246231 Category: Flush Mount Incandescent Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.95 Product Name: Two Light Flush Mount UPC: 783927246231 Category: Flush Mount Incandescent Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8028NI Flush Mounts-Bowl Style - 433208 - Capital Lighting, Inc.
Columbus, OH, USA
8028NI Flush Mounts-Bowl Style
433208
8028NI Flush Mounts-Bowl Style 433208
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.95 Product Name: Two Light Flush Mount UPC: 783927246231 Category: Flush Mount Incandescent Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.95
Product Name: Two Light Flush Mount
UPC: 783927246231
Category: Flush Mount Incandescent
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433208
Product Name 8028NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details