Capital Lighting, Inc. P2015CI Exterior -Post/Pier Head 433199

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Post Lantern UPC: 782042930353 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Post Lantern UPC: 782042930353 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2015CI Exterior -Post/Pier Head - 433199 - Capital Lighting, Inc.
Columbus, OH, USA
P2015CI Exterior -Post/Pier Head
433199
P2015CI Exterior -Post/Pier Head 433199
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Post Lantern UPC: 782042930353 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Iron
Product Name: Three Light Post Lantern
UPC: 782042930353
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433199
Product Name P2015CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details