Capital Lighting, Inc. P9474FBK Exterior -Post/Pier Head 433192

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Black Product Name: Three Light Post Lantern UPC: 782042532809 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Black Product Name: Three Light Post Lantern UPC: 782042532809 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9474FBK Exterior -Post/Pier Head - 433192 - Capital Lighting, Inc.
Columbus, OH, USA
P9474FBK Exterior -Post/Pier Head
433192
P9474FBK Exterior -Post/Pier Head 433192
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Black Product Name: Three Light Post Lantern UPC: 782042532809 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Federal Black
Product Name: Three Light Post Lantern
UPC: 782042532809
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433192
Product Name P9474FBK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details