Capital Lighting, Inc. P8961CI Exterior -Post/Pier Head 433190

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042525863 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042525863 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8961CI Exterior -Post/Pier Head - 433190 - Capital Lighting, Inc.
Columbus, OH, USA
P8961CI Exterior -Post/Pier Head
433190
P8961CI Exterior -Post/Pier Head 433190
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042525863 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 31.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Post Lantern
UPC: 782042525863
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433190
Product Name P8961CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details