Capital Lighting, Inc. 2086OZ Mid. Chandeliers-Glass Up 433166

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259583 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259583 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2086OZ Mid. Chandeliers-Glass Up - 433166 - Capital Lighting, Inc.
Columbus, OH, USA
2086OZ Mid. Chandeliers-Glass Up
433166
2086OZ Mid. Chandeliers-Glass Up 433166
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259583 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927259583
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433166
Product Name 2086OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details