Capital Lighting, Inc. 209OZ Flush Mounts-Bowl Style 433162

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927263313 Category: Flush Mount Incandescent Glass: White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927263313 Category: Flush Mount Incandescent Glass: White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
209OZ Flush Mounts-Bowl Style - 433162 - Capital Lighting, Inc.
Columbus, OH, USA
209OZ Flush Mounts-Bowl Style
433162
209OZ Flush Mounts-Bowl Style 433162
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927263313 Category: Flush Mount Incandescent Glass: White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: Two Light Flush Mount
UPC: 783927263313
Category: Flush Mount Incandescent
Glass: White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433162
Product Name 209OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details