Capital Lighting, Inc. 2087OZ Large Chandeliers-Glass Shade 433161

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 39 Product Name: 12 Light Chandelier UPC: 783927259569 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 39 Product Name: 12 Light Chandelier UPC: 783927259569 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2087OZ Large Chandeliers-Glass Shade - 433161 - Capital Lighting, Inc.
Columbus, OH, USA
2087OZ Large Chandeliers-Glass Shade
433161
2087OZ Large Chandeliers-Glass Shade 433161
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 39 Product Name: 12 Light Chandelier UPC: 783927259569 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 35.25
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Olde Bronze
Weight: 39
Product Name: 12 Light Chandelier
UPC: 783927259569
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433161
Product Name 2087OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details