Capital Lighting, Inc. 2084OZ Mid. Chandeliers-Glass Down 433148

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927259606 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927259606 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2084OZ Mid. Chandeliers-Glass Down - 433148 - Capital Lighting, Inc.
Columbus, OH, USA
2084OZ Mid. Chandeliers-Glass Down
433148
2084OZ Mid. Chandeliers-Glass Down 433148
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927259606 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.82
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927259606
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433148
Product Name 2084OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details