Capital Lighting, Inc. 206OZ Flush Mounts-Bowl Style 433142

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927263283 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927263283 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
206OZ Flush Mounts-Bowl Style - 433142 - Capital Lighting, Inc.
Columbus, OH, USA
206OZ Flush Mounts-Bowl Style
433142
206OZ Flush Mounts-Bowl Style 433142
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927263283 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927263283
Category: Flush Mount Incandescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433142
Product Name 206OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details