Capital Lighting, Inc. 2048DBK Large Chandeliers-Glass Shade 433141

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.19 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Distressed Black Weight: 43 Product Name: 12 Light Chandelier UPC: 783927260114 Category: Chandelier Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.19 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Distressed Black Weight: 43 Product Name: 12 Light Chandelier UPC: 783927260114 Category: Chandelier Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2048DBK Large Chandeliers-Glass Shade - 433141 - Capital Lighting, Inc.
Columbus, OH, USA
2048DBK Large Chandeliers-Glass Shade
433141
2048DBK Large Chandeliers-Glass Shade 433141
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.19 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Distressed Black Weight: 43 Product Name: 12 Light Chandelier UPC: 783927260114 Category: Chandelier Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 40.19
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Distressed Black
Weight: 43
Product Name: 12 Light Chandelier
UPC: 783927260114
Category: Chandelier
Glass: Sunrise Marble
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433141
Product Name 2048DBK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details