Capital Lighting, Inc. 206NI Flush Mounts-Bowl Style 433140

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927263290 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927263290 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
206NI Flush Mounts-Bowl Style - 433140 - Capital Lighting, Inc.
Columbus, OH, USA
206NI Flush Mounts-Bowl Style
433140
206NI Flush Mounts-Bowl Style 433140
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927263290 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927263290
Category: Flush Mount Incandescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433140
Product Name 206NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details