Capital Lighting, Inc. 5284OZ Sconces-Single Glass 433087

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259460 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259460 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5284OZ Sconces-Single Glass - 433087 - Capital Lighting, Inc.
Columbus, OH, USA
5284OZ Sconces-Single Glass
433087
5284OZ Sconces-Single Glass 433087
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.13 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Mount UPC: 783927259460 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.13
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 1.6
Product Name: One Light Wall Mount
UPC: 783927259460
Category: Wall Fixtures
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433087
Product Name 5284OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details