Capital Lighting, Inc. 5287OZ Bathroom Fixtures-Four Lights 433082

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259408 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259408 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5287OZ Bathroom Fixtures-Four Lights - 433082 - Capital Lighting, Inc.
Columbus, OH, USA
5287OZ Bathroom Fixtures-Four Lights
433082
5287OZ Bathroom Fixtures-Four Lights 433082
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259408 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.63
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927259408
Category: Wall Mounted Bath Fixture
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433082
Product Name 5287OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details