PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Distressed Black
Weight: 20.1
Product Name: Three Light Inverted Pendant
UPC: 783927262019
Category: Inverted Pendant
Glass: Sunrise Marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 433066 |
| Product Name | 3431DBK Pendants-Bowl Style |
| Application | Residential |