Capital Lighting, Inc. 3586NI Pendants-Bowl Style 433065

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.29 Height: 26.90 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927259538 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.29 Height: 26.90 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927259538 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3586NI Pendants-Bowl Style - 433065 - Capital Lighting, Inc.
Columbus, OH, USA
3586NI Pendants-Bowl Style
433065
3586NI Pendants-Bowl Style 433065
PRODUCT DETAILS / SPECS Width/Dia: 26.29 Height: 26.90 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927259538 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.29
Height: 26.90
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Weight: 18
Product Name: Three Light Inverted Pendant
UPC: 783927259538
Category: Inverted Pendant
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433065
Product Name 3586NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details